General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 48V
RT114048 ROHS COMPLIANT: YES
General Purpose Relays SPDT 12A 48VDC GEN PURPOSE RELAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | RT114048-ND | RT114048 | 08H3723 | RT114048 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rt114048 Rohs Compliant Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |