General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 12V General Purpose Non Latching 33.3mA 12VDC SPDT (1 Form C) 12A 277VAC 30VDC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE SPDT 12A 12V
RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
General Purpose Relays SPDT 12A 12VDC
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB449-ND | RT114012F | RT114012F | 36K3471 | RT114012F |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPDT 12A 12V General Purpose Non Latching 33.3mA 12VDC SPDT (1 Form C) 12A 277VAC 30VDC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 12A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |