RSS3W15KJTB -- RSS3 15K 5% AMMO PK CGS - TE CONNECTIVITY
TE Connectivity
Rss3 15K 5% Ammo Pk Cgs - Te Connectivity
RSS3W15KJTB
Description
RSS3 15K 5% AMMO PK
Description
RSS3 15K 5% AMMO PK
Suppliers
Rss3 15K 5% Ammo Pk Cgs - Te Connectivity
35AC3741
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3741 |
|
Product Name
|
Rss3 15K 5% Ammo Pk Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors
View Details