TE Connectivity ™ Through Hole Resistors - RSS3470RJTB RSS3470RJTB

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122986-RSS3470RJTB Voltage Rating: 350 V Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Power resistor Number of Terminations: 2 Resistance: 470 Ω Power Rating: 3 W Number of Resistors: 1 Number of Pins: 2 Categories: Through Hole Resistors Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Axial RoHS: Compliant REACH SVHC: Unknown Lead Length: 30 mm ELV: Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122986-RSS3470RJTB Voltage Rating: 350 V Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Power resistor Number of Terminations: 2 Resistance: 470 Ω Power Rating: 3 W Number of Resistors: 1 Number of Pins: 2 Categories: Through Hole Resistors Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Axial RoHS: Compliant REACH SVHC: Unknown Lead Length: 30 mm ELV: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSS3470RJTB - 1122986-RSS3470RJTB - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RSS3470RJTB
1122986-RSS3470RJTB
Through Hole Resistors - RSS3470RJTB 1122986-RSS3470RJTB
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122986-RSS3470RJTB Voltage Rating: 350 V Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Power resistor Number of Terminations: 2 Resistance: 470 Ω Power Rating: 3 W Number of Resistors: 1 Number of Pins: 2 Categories: Through Hole Resistors Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Axial RoHS: Compliant REACH SVHC: Unknown Lead Length: 30 mm ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122986-RSS3470RJTB
Voltage Rating: 350 V
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Power resistor
Number of Terminations: 2
Resistance: 470 Ω
Power Rating: 3 W
Number of Resistors: 1
Number of Pins: 2
Categories: Through Hole Resistors
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Axial
RoHS: Compliant
REACH SVHC: Unknown
Lead Length: 30 mm
ELV: Compliant

Buy Now
Fixed Resistors; RSS3 470R 5% AMMO PK ( CGS ) - RSS3470RJTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RSS3 470R 5% AMMO PK ( CGS )
RSS3470RJTB
Fixed Resistors; RSS3 470R 5% AMMO PK ( CGS ) RSS3470RJTB
Fixed Resistors; RSS3 470R 5% AMMO PK ( CGS )

Fixed Resistors; RSS3 470R 5% AMMO PK ( CGS )

Supplier's Site
Resistor - 53-RSS3470RJTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Metal Oxide Resistors RSS3 470R 5% AMMO PK Product overview: RSS3470RJTB from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSS3470RJTB can be used for catalog matching and distributor lookup.

Metal Oxide Resistors RSS3 470R 5% AMMO PK Product overview: RSS3470RJTB from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSS3470RJTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1122986-RSS3470RJTB RSS3470RJTB 53-RSS3470RJTB
Product Name Through Hole Resistors - RSS3470RJTB Fixed Resistors; RSS3 470R 5% AMMO PK ( CGS ) Resistor
Resistance Range 470 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details