TE Connectivity Reed/Hall-Effect/Magnetic Switch RS-11

Description
REED SWITCH NO 2.4VA 100VDC 0.15AMP MAX. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH NO 2.4VA 100VDC 0.15AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 25278958 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
25278958
Reed/Hall-Effect/Magnetic Switch 25278958
REED SWITCH NO 2.4VA 100VDC 0.15AMP MAX. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH NO 2.4VA 100VDC 0.15AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 25278958
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH18500B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 18.5 inch (470 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details
Positioning Measurement Systems - Multi-Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details