TE Connectivity Through Hole Resistors RR03JR43TB

Description
430 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
430 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131661TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131661TB-ND
Through Hole Resistors A131661TB-ND
430 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

430 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131661CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131661CT-ND
Through Hole Resistors A131661CT-ND
430 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

430 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, R43, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity - 21R7487 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
21R7487
Res, R43, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity 21R7487
RES, R43, 3W, AXIAL, METAL FILM; Resistance:0.43ohm; Product Range:RR Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, R43, 3W, AXIAL, METAL FILM; Resistance:0.43ohm; Product Range:RR Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 5%; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131661TB-ND 21R7487
Product Name Through Hole Resistors Res, R43, 3W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.4300 ohms 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers