TE Connectivity Metal Film Resistors - RR03J91KTB

Description
Metal Film Resistors - Through Hole RR03 5% 91K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 91K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J91KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J91KTB
Metal Film Resistors - RR03J91KTB
Metal Film Resistors - Through Hole RR03 5% 91K AMMO

Metal Film Resistors - Through Hole RR03 5% 91K AMMO

Supplier's Site
Through Hole Resistors - A138502CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138502CT-ND
Through Hole Resistors A138502CT-ND
91 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

91 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138502TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138502TB-ND
Through Hole Resistors A138502TB-ND
91 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

91 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR03J91KTB A138502CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details