Metal Film Resistors - Through Hole RR03 5% 68K AMMO
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
68 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
RES, 68K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES
RR03 5 68K AMMO ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RR03J68KTB | A131657TB-ND | 74AJ9541 | 22R2149 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Res, 68K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity | Rr03 5 68K Ammo Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use |