TE Connectivity Through Hole Resistors RR03J51RTB

Description
51 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
51 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131656CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131656CT-ND
Through Hole Resistors A131656CT-ND
51 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

51 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131656TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131656TB-ND
Through Hole Resistors A131656TB-ND
51 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

51 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RR03J51RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J51RTB
Metal Film Resistors - RR03J51RTB
Metal Film Resistors - Through Hole RR03 5% 51R AMMO

Metal Film Resistors - Through Hole RR03 5% 51R AMMO

Supplier's Site
Rr03 5 51R Ammo Rohs Compliant Neohm Te Connectivity - 22R7857 - Newark, An Avnet Company
Chicago, IL, United States
Rr03 5 51R Ammo Rohs Compliant Neohm Te Connectivity
22R7857
Rr03 5 51R Ammo Rohs Compliant Neohm Te Connectivity 22R7857
RR03 5 51R AMMO ROHS COMPLIANT: YES

RR03 5 51R AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131656CT-ND RR03J51RTB 22R7857
Product Name Through Hole Resistors Metal Film Resistors - Rr03 5 51R Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers