TE Connectivity Metal Film Resistors - RR03J47RTB

Description
Metal Film Resistors - Through Hole RR03 5% 47R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 47R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J47RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J47RTB
Metal Film Resistors - RR03J47RTB
Metal Film Resistors - Through Hole RR03 5% 47R AMMO

Metal Film Resistors - Through Hole RR03 5% 47R AMMO

Supplier's Site
Through Hole Resistors - A138462CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138462CT-ND
Through Hole Resistors A138462CT-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138462TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138462TB-ND
Through Hole Resistors A138462TB-ND
47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-RR03J47RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-RR03J47RTB-ND
Through Hole Resistors 1111-RR03J47RTB-ND
RR03 5% 47R AMMO

RR03 5% 47R AMMO

Buy Now Datasheet
Rr03 5 47R Ammo Rohs Compliant Neohm Te Connectivity - 22R7856 - Newark, An Avnet Company
Chicago, IL, United States
Rr03 5 47R Ammo Rohs Compliant Neohm Te Connectivity
22R7856
Rr03 5 47R Ammo Rohs Compliant Neohm Te Connectivity 22R7856
RR03 5 47R AMMO ROHS COMPLIANT: YES

RR03 5 47R AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RR03J47RTB A138462CT-ND 1111-RR03J47RTB-ND 22R7856
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors Rr03 5 47R Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details