TE Connectivity Through Hole Resistors RR03J47KTB

Description
47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131655TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131655TB-ND
Through Hole Resistors A131655TB-ND
47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131655CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131655CT-ND
Through Hole Resistors A131655CT-ND
47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

47 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 47K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 74AJ8731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
74AJ8731
Res, 47K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 74AJ8731
RES, 47K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 47K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Rr03 5 47K Ammo Rohs Compliant Neohm Te Connectivity - 21R9809 - Newark, An Avnet Company
Chicago, IL, United States
Rr03 5 47K Ammo Rohs Compliant Neohm Te Connectivity
21R9809
Rr03 5 47K Ammo Rohs Compliant Neohm Te Connectivity 21R9809
RR03 5 47K AMMO ROHS COMPLIANT: YES

RR03 5 47K AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131655TB-ND 74AJ8731 21R9809
Product Name Through Hole Resistors Res, 47K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity Rr03 5 47K Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details