Metal Film Resistors - Through Hole RR03 5% 330K AMMO
330 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
330 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
RES, 330K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RR03J330KTB | A138441TB-ND | 75AJ0180 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Res, 330K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |