TE Connectivity Metal Film Resistors - RR03J240KTB

Description
Metal Film Resistors - Through Hole RR03 5% 240K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 240K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J240KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J240KTB
Metal Film Resistors - RR03J240KTB
Metal Film Resistors - Through Hole RR03 5% 240K AMMO

Metal Film Resistors - Through Hole RR03 5% 240K AMMO

Supplier's Site
Through Hole Resistors - A138421CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138421CT-ND
Through Hole Resistors A138421CT-ND
240 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

240 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138421TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138421TB-ND
Through Hole Resistors A138421TB-ND
240 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

240 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR03J240KTB A138421CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details