TE Connectivity Through Hole Resistors RR03J1R0TB

Description
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138411TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138411TB-ND
Through Hole Resistors A138411TB-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138411CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138411CT-ND
Through Hole Resistors A138411CT-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RR03J1R0TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J1R0TB
Metal Film Resistors - RR03J1R0TB
Metal Film Resistors - Through Hole RR03 5% 1R0 AMMO

Metal Film Resistors - Through Hole RR03 5% 1R0 AMMO

Supplier's Site
Rr03 5 1R0 Ammo Rohs Compliant Neohm Te Connectivity - 21R3259 - Newark, An Avnet Company
Chicago, IL, United States
Rr03 5 1R0 Ammo Rohs Compliant Neohm Te Connectivity
21R3259
Rr03 5 1R0 Ammo Rohs Compliant Neohm Te Connectivity 21R3259
RR03 5 1R0 AMMO ROHS COMPLIANT: YES

RR03 5 1R0 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138411TB-ND RR03J1R0TB 21R3259
Product Name Through Hole Resistors Metal Film Resistors - Rr03 5 1R0 Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details