TE Connectivity Metal Film Resistors - RR03J1K8TB

Description
Metal Film Resistors - Through Hole RR03 5% 1K8 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR03 5% 1K8 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR03J1K8TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR03J1K8TB
Metal Film Resistors - RR03J1K8TB
Metal Film Resistors - Through Hole RR03 5% 1K8 AMMO

Metal Film Resistors - Through Hole RR03 5% 1K8 AMMO

Supplier's Site
Through Hole Resistors - A138409CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138409CT-ND
Through Hole Resistors A138409CT-ND
1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138409TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138409TB-ND
Through Hole Resistors A138409TB-ND
1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR03J1K8TB A138409CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers