TE Connectivity Metal Film Resistors - RR02J68KTB

Description
Metal Film Resistors - Through Hole RR02 5% 68K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 68K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J68KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J68KTB
Metal Film Resistors - RR02J68KTB
Metal Film Resistors - Through Hole RR02 5% 68K AMMO

Metal Film Resistors - Through Hole RR02 5% 68K AMMO

Supplier's Site
Through Hole Resistors - A138354CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138354CT-ND
Through Hole Resistors A138354CT-ND
68 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

68 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138354TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138354TB-ND
Through Hole Resistors A138354TB-ND
68 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

68 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 68K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity - 22R2129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
22R2129
Res, 68K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity 22R2129
RES, 68K, 2W, AXIAL, METAL FILM; Resistance:68kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 68K, 2W, AXIAL, METAL FILM; Resistance:68kohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR02J68KTB A138354CT-ND 22R2129
Product Name Metal Film Resistors - Through Hole Resistors Res, 68K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details