TE Connectivity Through Hole Resistors RR02J47RTB

Description
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138334CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138334CT-ND
Through Hole Resistors A138334CT-ND
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138334TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138334TB-ND
Through Hole Resistors A138334TB-ND
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 47R, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity - 22R7837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
22R7837
Res, 47R, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity 22R7837
RES, 47R, 2W, AXIAL, METAL FILM; Resistance:47ohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Diameter:3.5mmRoHS Compliant: Yes

RES, 47R, 2W, AXIAL, METAL FILM; Resistance:47ohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Diameter:3.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138334CT-ND 22R7837
Product Name Through Hole Resistors Res, 47R, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details