TE Connectivity Metal Film Resistors - RR02J33RTB

Description
Metal Film Resistors - Through Hole RR02 5% 33R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 33R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J33RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J33RTB
Metal Film Resistors - RR02J33RTB
Metal Film Resistors - Through Hole RR02 5% 33R AMMO

Metal Film Resistors - Through Hole RR02 5% 33R AMMO

Supplier's Site
Through Hole Resistors - A138312TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138312TB-ND
Through Hole Resistors A138312TB-ND
33 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

33 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138312CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138312CT-ND
Through Hole Resistors A138312CT-ND
33 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

33 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR02J33RTB A138312TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details