TE Connectivity Through Hole Resistors RR02J2K0TB

Description
2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131620CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131620CT-ND
Through Hole Resistors A131620CT-ND
2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131620TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131620TB-ND
Through Hole Resistors A131620TB-ND
2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr02 5 2K0 Ammo Rohs Compliant Neohm Te Connectivity - 23R7442 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 2K0 Ammo Rohs Compliant Neohm Te Connectivity
23R7442
Rr02 5 2K0 Ammo Rohs Compliant Neohm Te Connectivity 23R7442
RR02 5 2K0 AMMO ROHS COMPLIANT: YES

RR02 5 2K0 AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131620CT-ND 23R7442
Product Name Through Hole Resistors Rr02 5 2K0 Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details