TE Connectivity Through Hole Resistors RR02J22RTB

Description
22 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131619TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131619TB-ND
Through Hole Resistors A131619TB-ND
22 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

22 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131619CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131619CT-ND
Through Hole Resistors A131619CT-ND
22 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

22 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
TE ConnectivityMetal Film Resistors - - RR02J22RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
RR02J22RTB
TE ConnectivityMetal Film Resistors - RR02J22RTB
TE ConnectivityMetal Film Resistors - Through Hole RR02 5% 22R AMMO

TE ConnectivityMetal Film Resistors - Through Hole RR02 5% 22R AMMO

Supplier's Site
Res, 22R, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 75AJ0177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
75AJ0177
Res, 22R, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 75AJ0177
RES, 22R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 22R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Rr02 5 22R Ammo Rohs Compliant Neohm Te Connectivity - 22R4196 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 22R Ammo Rohs Compliant Neohm Te Connectivity
22R4196
Rr02 5 22R Ammo Rohs Compliant Neohm Te Connectivity 22R4196
RR02 5 22R AMMO ROHS COMPLIANT: YES

RR02 5 22R AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131619TB-ND RR02J22RTB 75AJ0177 22R4196
Product Name Through Hole Resistors TE ConnectivityMetal Film Resistors - Res, 22R, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity Rr02 5 22R Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details