TE Connectivity Metal Film Resistors - RR02J220RTB

Description
Metal Film Resistors - Through Hole RR02 5% 220R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 220R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J220RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J220RTB
Metal Film Resistors - RR02J220RTB
Metal Film Resistors - Through Hole RR02 5% 220R AMMO

Metal Film Resistors - Through Hole RR02 5% 220R AMMO

Supplier's Site
Through Hole Resistors - A138292CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138292CT-ND
Through Hole Resistors A138292CT-ND
220 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

220 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138292TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138292TB-ND
Through Hole Resistors A138292TB-ND
220 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

220 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 220K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity - 23R0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
23R0855
Res, 220K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity 23R0855
RES, 220K, 2W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 220K, 2W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:RR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR02J220RTB A138292CT-ND 23R0855
Product Name Metal Film Resistors - Through Hole Resistors Res, 220K, 2W, Axial, Metal Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers