TE Connectivity Through Hole Resistors RR02J1R5TB

Description
1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131616CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131616CT-ND
Through Hole Resistors A131616CT-ND
1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131616TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131616TB-ND
Through Hole Resistors A131616TB-ND
1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

1.5 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
TE ConnectivityMetal Film Resistors - - RR02J1R5TB - ASAP Semiconductor LLC
Anaheim, CA, United States
TE ConnectivityMetal Film Resistors -
RR02J1R5TB
TE ConnectivityMetal Film Resistors - RR02J1R5TB
TE ConnectivityMetal Film Resistors - Through Hole RR02 5% 1R5 AMMO

TE ConnectivityMetal Film Resistors - Through Hole RR02 5% 1R5 AMMO

Supplier's Site
Res, 1R5, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 74AJ7347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
74AJ7347
Res, 1R5, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 74AJ7347
RES, 1R5, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1R5, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131616CT-ND RR02J1R5TB 74AJ7347
Product Name Through Hole Resistors TE ConnectivityMetal Film Resistors - Res, 1R5, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers