TE Connectivity Through Hole Resistors RR02J150KTB

Description
150 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138266CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138266CT-ND
Through Hole Resistors A138266CT-ND
150 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

150 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138266TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138266TB-ND
Through Hole Resistors A138266TB-ND
150 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

150 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RR02J150KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J150KTB
Metal Film Resistors - RR02J150KTB
Metal Film Resistors - Through Hole RR02 5% 150K AMMO

Metal Film Resistors - Through Hole RR02 5% 150K AMMO

Supplier's Site
Rr02 5 150K Ammo Rohs Compliant Neohm Te Connectivity - 22R2137 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 150K Ammo Rohs Compliant Neohm Te Connectivity
22R2137
Rr02 5 150K Ammo Rohs Compliant Neohm Te Connectivity 22R2137
RR02 5 150K AMMO ROHS COMPLIANT: YES

RR02 5 150K AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138266CT-ND RR02J150KTB 22R2137
Product Name Through Hole Resistors Metal Film Resistors - Rr02 5 150K Ammo Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details