TE Connectivity Metal Film Resistors - RR02J10RTB

Description
Metal Film Resistors - Through Hole RR02 5% 10R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 10R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J10RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J10RTB
Metal Film Resistors - RR02J10RTB
Metal Film Resistors - Through Hole RR02 5% 10R AMMO

Metal Film Resistors - Through Hole RR02 5% 10R AMMO

Supplier's Site
Through Hole Resistors - A138253TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138253TB-ND
Through Hole Resistors A138253TB-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

10 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138253CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138253CT-ND
Through Hole Resistors A138253CT-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

10 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 10R, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 74AJ9539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
74AJ9539
Res, 10R, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 74AJ9539
RES, 10R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Rr02 5 10R Ammo Rohs Compliant Neohm Te Connectivity - 22R2126 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 10R Ammo Rohs Compliant Neohm Te Connectivity
22R2126
Rr02 5 10R Ammo Rohs Compliant Neohm Te Connectivity 22R2126
RR02 5 10R AMMO ROHS COMPLIANT: YES

RR02 5 10R AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RR02J10RTB A138253TB-ND 74AJ9539 22R2126
Product Name Metal Film Resistors - Through Hole Resistors Res, 10R, 2W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity Rr02 5 10R Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details