TE Connectivity Metal Film Resistors - RR02J100KTB

Description
Metal Film Resistors - Through Hole RR02 5% 100K AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR02 5% 100K AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR02J100KTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR02J100KTB
Metal Film Resistors - RR02J100KTB
Metal Film Resistors - Through Hole RR02 5% 100K AMMO

Metal Film Resistors - Through Hole RR02 5% 100K AMMO

Supplier's Site
Through Hole Resistors - A131612TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131612TB-ND
Through Hole Resistors A131612TB-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

100 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A131612CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131612CT-ND
Through Hole Resistors A131612CT-ND
100 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

100 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Rr02 5 100K Ammo Rohs Compliant Neohm Te Connectivity - 22R2133 - Newark, An Avnet Company
Chicago, IL, United States
Rr02 5 100K Ammo Rohs Compliant Neohm Te Connectivity
22R2133
Rr02 5 100K Ammo Rohs Compliant Neohm Te Connectivity 22R2133
RR02 5 100K AMMO ROHS COMPLIANT: YES

RR02 5 100K AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RR02J100KTB A131612TB-ND 22R2133
Product Name Metal Film Resistors - Through Hole Resistors Rr02 5 100K Ammo Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details