TE Connectivity Metal Film Resistors - RR01JR24TB

Description
Metal Film Resistors - Through Hole RR01 5% R24 AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% R24 AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01JR24TB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01JR24TB
Metal Film Resistors - RR01JR24TB
Metal Film Resistors - Through Hole RR01 5% R24 AMMO

Metal Film Resistors - Through Hole RR01 5% R24 AMMO

Supplier's Site
Through Hole Resistors - A138235TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138235TB-ND
Through Hole Resistors A138235TB-ND
240 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

240 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138235CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138235CT-ND
Through Hole Resistors A138235CT-ND
240 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

240 mOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR01JR24TB A138235TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details