TE Connectivity Metal Film Resistors - RR01J68RTB

Description
Metal Film Resistors - Through Hole RR01 5% 68R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% 68R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01J68RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01J68RTB
Metal Film Resistors - RR01J68RTB
Metal Film Resistors - Through Hole RR01 5% 68R AMMO

Metal Film Resistors - Through Hole RR01 5% 68R AMMO

Supplier's Site
Through Hole Resistors - A138214CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138214CT-ND
Through Hole Resistors A138214CT-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138214TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138214TB-ND
Through Hole Resistors A138214TB-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR01J68RTB A138214CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details