TE Connectivity Metal Film Resistors - RR01J39RTB

Description
Metal Film Resistors - Through Hole RR01 5% 39R AMMO
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole RR01 5% 39R AMMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RR01J39RTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RR01J39RTB
Metal Film Resistors - RR01J39RTB
Metal Film Resistors - Through Hole RR01 5% 39R AMMO

Metal Film Resistors - Through Hole RR01 5% 39R AMMO

Supplier's Site
Through Hole Resistors - A138178TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138178TB-ND
Through Hole Resistors A138178TB-ND
39 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

39 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - A138178CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138178CT-ND
Through Hole Resistors A138178CT-ND
39 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

39 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RR01J39RTB A138178TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details