TE Connectivity Chip Resistor - Surface Mount RQ73C2B95K3BTD

Description
95.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
95.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140831TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140831TR-ND
Chip Resistor - Surface Mount A140831TR-ND
95.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

95.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140831DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140831DKR-ND
Chip Resistor - Surface Mount A140831DKR-ND
95.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

95.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140831CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140831CT-ND
Chip Resistor - Surface Mount A140831CT-ND
95.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

95.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 95K3, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC4463
Res, 95K3, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC4463
RES, 95K3, 0.1%, 0.4W, 1206, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.4W, 1206, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC4464
Res, 95K3, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC4464
RES, 95K3, 0.1%, 0.4W, 1206, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.4W, 1206, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140831TR-ND 97AC4463
Product Name Chip Resistor - Surface Mount Res, 95K3, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers