TE Connectivity Chip Resistor - Surface Mount RQ73C2B953KBTD

Description
953 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
953 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 953K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 953 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor has a power rating of 0.4W and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The RoHS compliance ensures that it meets environmental standards. The thin film technology used in its construction provides tight temperature coefficient of resistance (TCR) specifications, making it ideal for precision applications in automotive, medical, and industrial sectors.

Datasheet Summary
Powered by GS/AI

The Res, 953K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 953 kΩ with a tolerance of ±0.1%, ensuring accurate performance in critical circuits. The resistor has a power rating of 0.4W and is housed in a 1206 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The RoHS compliance ensures that it meets environmental standards. The thin film technology used in its construction provides tight temperature coefficient of resistance (TCR) specifications, making it ideal for precision applications in automotive, medical, and industrial sectors.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140838CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140838CT-ND
Chip Resistor - Surface Mount A140838CT-ND
953 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

953 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140838DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140838DKR-ND
Chip Resistor - Surface Mount A140838DKR-ND
953 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

953 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140838TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140838TR-ND
Chip Resistor - Surface Mount A140838TR-ND
953 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

953 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 953K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1975
Res, 953K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1975
RES, 953K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:953kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 953K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:953kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC4467
Res, 953K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC4467
RES, 953K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:953kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 953K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:953kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140838CT-ND 97AC1975
Product Name Chip Resistor - Surface Mount Res, 953K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details