TE Connectivity Res, 93R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B93R1BTDF

Description
RES, 93R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 93R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 93R1, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 93.1 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 400mW, and it operates within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The component is RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its durability in various environments. This resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Res, 93R1, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 93.1 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 400mW, and it operates within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The component is RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its durability in various environments. This resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Res, 93R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9492
Res, 93R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9492
RES, 93R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 93R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC2171
Res, 93R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC2171
RES, 93R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 93R1, 0.1%, 0.4W, 1206, THIN FILM; Resistance:93.1ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96AC9492
Product Name Res, 93R1, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details