TE Connectivity Chip Resistor - Surface Mount RQ73C2B6K81BTDF

Description
RQ 1206 6K81 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 1206 6K81 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 6K81, 0.1%, 0.4W, 1206, Thin Film resistor is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 6.81 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 400 mW and is housed in a 1206 package size, making it suitable for compact circuit designs. This component is AEC-Q200 qualified and exhibits sulfur resistance according to ASTM B809-95, enhancing its durability in harsh environments. It is RoHS compliant, aligning with environmental standards. The operating temperature range is from -55°C to 155°C, allowing for versatility in different thermal conditions. The resistor's construction includes a special passivation layer on the resistive element, contributing to its reliability and longevity in demanding applications.

Datasheet Summary
Powered by GS/AI

The Res, 6K81, 0.1%, 0.4W, 1206, Thin Film resistor is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 6.81 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 400 mW and is housed in a 1206 package size, making it suitable for compact circuit designs. This component is AEC-Q200 qualified and exhibits sulfur resistance according to ASTM B809-95, enhancing its durability in harsh environments. It is RoHS compliant, aligning with environmental standards. The operating temperature range is from -55°C to 155°C, allowing for versatility in different thermal conditions. The resistor's construction includes a special passivation layer on the resistive element, contributing to its reliability and longevity in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B6K81BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B6K81BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B6K81BTDFTR-ND
RQ 1206 6K81 0.1% 10PPM 1K RL

RQ 1206 6K81 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 6K81, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1680
Res, 6K81, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1680
RES, 6K81, 0.1%, 0.4W, 1206, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.4W, 1206, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9152
Res, 6K81, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9152
RES, 6K81, 0.1%, 0.4W, 1206, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.4W, 1206, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2B6K81BTDFTR-ND 97AC1680
Product Name Chip Resistor - Surface Mount Res, 6K81, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers