The Res, 634R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 634 ohms with a tolerance of ±0.1%, ensuring accurate performance. The power rating is 0.4 watts, making it suitable for moderate power applications. This resistor is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. It is also RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environmental conditions. The resistor's construction utilizes high-grade materials and is laser-trimmed for precise tolerance figures, making it ideal for applications requiring high accuracy and stability. Its dimensions are consistent with the 1206 package size, facilitating easy integration into various circuit designs.
634 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
634 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 634R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 634R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140664TR-ND | 97AC1698 |
| Product Name | Chip Resistor - Surface Mount | Res, 634R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 634 ohms | 634 ohms |