TE Connectivity Chip Resistor - Surface Mount RQ73C2B604KBTD

Description
604 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
604 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 604K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 604 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 0.4W and is housed in a 1206 package size, which is compatible with standard PCB layouts. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, ensuring durability in harsh environments. The resistor is RoHS compliant, aligning with environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its performance and longevity. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial instruments. The resistor's tight temperature coefficient of resistance (TCR) of ±10 ppm/°C further supports its use in precision applications. Overall, this resistor is a robust choice for engineers seeking reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Res, 604K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 604 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 0.4W and is housed in a 1206 package size, which is compatible with standard PCB layouts. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, ensuring durability in harsh environments. The resistor is RoHS compliant, aligning with environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its performance and longevity. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial instruments. The resistor's tight temperature coefficient of resistance (TCR) of ±10 ppm/°C further supports its use in precision applications. Overall, this resistor is a robust choice for engineers seeking reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140543CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140543CT-ND
Chip Resistor - Surface Mount A140543CT-ND
604 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

604 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140543TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140543TR-ND
Chip Resistor - Surface Mount A140543TR-ND
604 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

604 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 604K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC4016
Res, 604K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC4016
RES, 604K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6143
Res, 604K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6143
RES, 604K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:604kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140543CT-ND 97AC4016
Product Name Chip Resistor - Surface Mount Res, 604K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176772-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers