RQ 1206 576K 0.1% 10PPM 1K RL
RES, 576K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:576kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 576K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:576kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2B576KBTDFTR-ND | 97AC6123 |
| Product Name | Chip Resistor - Surface Mount | Res, 576K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |