TE Connectivity Chip Resistor - Surface Mount RQ73C2B562KBTDF

Description
RQ 1206 562K 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 1206 562K 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 97AC3993, is a 562 kΩ thin film precision chip resistor with a tolerance of ±0.1% and a power rating of 0.4W. It is housed in a 1206 package size, making it suitable for surface mount applications. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and features a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. The resistor operates effectively within a temperature range of -55°C to 155°C and is RoHS compliant, ensuring it meets environmental regulations. Its construction allows for high precision and stability, making it ideal for use in medical equipment, measuring instruments, and industrial applications.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 97AC3993, is a 562 kΩ thin film precision chip resistor with a tolerance of ±0.1% and a power rating of 0.4W. It is housed in a 1206 package size, making it suitable for surface mount applications. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and features a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. The resistor operates effectively within a temperature range of -55°C to 155°C and is RoHS compliant, ensuring it meets environmental regulations. Its construction allows for high precision and stability, making it ideal for use in medical equipment, measuring instruments, and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B562KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B562KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B562KBTDFTR-ND
RQ 1206 562K 0.1% 10PPM 1K RL

RQ 1206 562K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 562K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC3993
Res, 562K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC3993
RES, 562K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:562kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 562K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:562kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1423
Res, 562K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1423
RES, 562K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:562kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 562K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:562kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2B562KBTDFTR-ND 97AC3993
Product Name Chip Resistor - Surface Mount Res, 562K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details