TE Connectivity Chip Resistor - Surface Mount RQ73C2B511RBTD

Description
511 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
511 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 511R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 511 ohms with a tolerance of ±0.1%, ensuring accurate performance. The power rating is 400 mW, making it suitable for applications requiring moderate power handling. This resistor is AEC-Q200 qualified and includes a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. It is also RoHS compliant, indicating it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. The 1206 package size facilitates easy integration into printed circuit boards, and its robust construction supports reliable soldering processes.

Datasheet Summary
Powered by GS/AI

The Res, 511R, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 511 ohms with a tolerance of ±0.1%, ensuring accurate performance. The power rating is 400 mW, making it suitable for applications requiring moderate power handling. This resistor is AEC-Q200 qualified and includes a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. It is also RoHS compliant, indicating it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. The 1206 package size facilitates easy integration into printed circuit boards, and its robust construction supports reliable soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140515CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140515CT-ND
Chip Resistor - Surface Mount A140515CT-ND
511 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

511 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140515DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140515DKR-ND
Chip Resistor - Surface Mount A140515DKR-ND
511 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

511 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140515TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140515TR-ND
Chip Resistor - Surface Mount A140515TR-ND
511 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

511 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 511R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6134
Res, 511R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6134
RES, 511R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 511R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8992
Res, 511R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8992
RES, 511R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 511R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140515CT-ND 97AC6134
Product Name Chip Resistor - Surface Mount Res, 511R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers