TE Connectivity Res, 4K32, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B4K32BTDF

Description
RES, 4K32, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 4K32, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 4K32, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 4.32 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 400 mW and is constructed using thin film technology, which provides excellent stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The operating temperature range is from -55°C to 155°C, allowing for versatility in various environments. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. The 1206 package size facilitates easy integration into printed circuit boards. Overall, this resistor is ideal for applications requiring high precision and reliability, such as automotive, medical, and industrial equipment.

Datasheet Summary
Powered by GS/AI

The Res, 4K32, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 4.32 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 400 mW and is constructed using thin film technology, which provides excellent stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The operating temperature range is from -55°C to 155°C, allowing for versatility in various environments. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. The 1206 package size facilitates easy integration into printed circuit boards. Overall, this resistor is ideal for applications requiring high precision and reliability, such as automotive, medical, and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC5912
Res, 4K32, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC5912
RES, 4K32, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1116
Res, 4K32, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1116
RES, 4K32, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC5912
Product Name Res, 4K32, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details