TE Connectivity Chip Resistor - Surface Mount RQ73C2B47K5BTDF

Description
RQ 1206 47K5 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 1206 47K5 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 47K5, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 47.5 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 400 mW and is housed in a 1206 package size, which is compatible with various PCB layouts. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It also includes a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. The product is RoHS compliant, ensuring it meets environmental regulations. With an operating temperature range of -55°C to 155°C, it is suitable for use in diverse environmental conditions. Engineers looking for a reliable, precision thin film resistor for automotive, medical, or industrial applications may find this product meets their requirements.

Datasheet Summary
Powered by GS/AI

The Res, 47K5, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 47.5 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 400 mW and is housed in a 1206 package size, which is compatible with various PCB layouts. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It also includes a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. The product is RoHS compliant, ensuring it meets environmental regulations. With an operating temperature range of -55°C to 155°C, it is suitable for use in diverse environmental conditions. Engineers looking for a reliable, precision thin film resistor for automotive, medical, or industrial applications may find this product meets their requirements.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B47K5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B47K5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B47K5BTDFTR-ND
RQ 1206 47K5 0.1% 10PPM 1K RL

RQ 1206 47K5 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 47K5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC1123
Res, 47K5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC1123
RES, 47K5, 0.1%, 0.4W, 1206, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.4W, 1206, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8782
Res, 47K5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8782
RES, 47K5, 0.1%, 0.4W, 1206, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.4W, 1206, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2B47K5BTDFTR-ND 97AC1123
Product Name Chip Resistor - Surface Mount Res, 47K5, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details