RES, 3K48, 0.1%, 0.4W, 1206, THIN FILM; Resistance:3.48kohm;
RES, 3K48, 0.1%, 0.4W, 1206, THIN FILM; Resistance:3.48kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC0863 |
| Product Name | Res, 3K48, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |