TE Connectivity Chip Resistor - Surface Mount RQ73C2B383KBTD

Description
383 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
383 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 383K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 383 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.4W, allowing it to handle moderate power levels effectively. This resistor is part of the RQ73 series, which is AEC-Q200 qualified, indicating its reliability for automotive applications. It is constructed with a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. The resistor operates effectively within a temperature range of -55°C to 155°C, ensuring stability in various environmental conditions. The product is RoHS compliant, making it suitable for use in environmentally sensitive applications. Its robust construction allows for reliable soldering, and it can withstand various mechanical and thermal stresses, making it a versatile choice for engineers in automotive, medical, and industrial sectors.

Datasheet Summary
Powered by GS/AI

The Res, 383K, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 383 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.4W, allowing it to handle moderate power levels effectively. This resistor is part of the RQ73 series, which is AEC-Q200 qualified, indicating its reliability for automotive applications. It is constructed with a special passivation layer that enhances its sulfur resistance, complying with ASTM B809-95 standards. The resistor operates effectively within a temperature range of -55°C to 155°C, ensuring stability in various environmental conditions. The product is RoHS compliant, making it suitable for use in environmentally sensitive applications. Its robust construction allows for reliable soldering, and it can withstand various mechanical and thermal stresses, making it a versatile choice for engineers in automotive, medical, and industrial sectors.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140244CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140244CT-ND
Chip Resistor - Surface Mount A140244CT-ND
383 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

383 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140244TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140244TR-ND
Chip Resistor - Surface Mount A140244TR-ND
383 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

383 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 383K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC5732
Res, 383K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC5732
RES, 383K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 383K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 383K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC3545
Res, 383K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC3545
RES, 383K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 383K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140244CT-ND 97AC5732
Product Name Chip Resistor - Surface Mount Res, 383K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details