TE Connectivity Chip Resistor - Surface Mount RQ73C2B28KBTDF

Description
RQ 1206 28K 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 1206 28K 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2B28KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2B28KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2B28KBTDFTR-ND
RQ 1206 28K 0.1% 10PPM 1K RL

RQ 1206 28K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 28K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC8373
Res, 28K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC8373
RES, 28K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC3226
Res, 28K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC3226
RES, 28K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2B28KBTDFTR-ND 96AC8373
Product Name Chip Resistor - Surface Mount Res, 28K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details