TE Connectivity Res, 1K91, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B1K91BTDF

Description
RES, 1K91, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC5084
Res, 1K91, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC5084
RES, 1K91, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC5085
Res, 1K91, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC5085
RES, 1K91, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K91, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC5084
Product Name Res, 1K91, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details