TE Connectivity Chip Resistor - Surface Mount RQ73C2B1K07BTD

Description
1.07 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1.07 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140948TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140948TR-ND
Chip Resistor - Surface Mount A140948TR-ND
1.07 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.07 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140948CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140948CT-ND
Chip Resistor - Surface Mount A140948CT-ND
1.07 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.07 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6686
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6686
RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9514
Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9514
RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140948TR-ND 97AC6686
Product Name Chip Resistor - Surface Mount Res, 1K07, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details