TE Connectivity Chip Resistor - Surface Mount RQ73C2B1K02BTD

Description
1.02 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
1.02 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K02, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 1.02 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 400 mW and is constructed using thin film technology, which contributes to its stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also RoHS compliant. The resistor is sulfur resistant, meeting the ASTM B809-95 standard for humid vapor tests, which enhances its durability in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial uses. Overall, this resistor is ideal for engineers seeking a reliable, high-precision component for demanding applications.

Datasheet Summary
Powered by GS/AI

The Res, 1K02, 0.1%, 0.4W, 1206, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 1.02 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 400 mW and is constructed using thin film technology, which contributes to its stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also RoHS compliant. The resistor is sulfur resistant, meeting the ASTM B809-95 standard for humid vapor tests, which enhances its durability in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial uses. Overall, this resistor is ideal for engineers seeking a reliable, high-precision component for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140946CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140946CT-ND
Chip Resistor - Surface Mount A140946CT-ND
1.02 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.02 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140946TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140946TR-ND
Chip Resistor - Surface Mount A140946TR-ND
1.02 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.02 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140946DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140946DKR-ND
Chip Resistor - Surface Mount A140946DKR-ND
1.02 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.02 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 1K02, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9512
Res, 1K02, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9512
RES, 1K02, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K02, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC2215
Res, 1K02, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC2215
RES, 1K02, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K02, 0.1%, 0.4W, 1206, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140946CT-ND 96AC9512
Product Name Chip Resistor - Surface Mount Res, 1K02, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details