TE Connectivity Res, 16K9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2B16K9BTD

Description
RES, 16K9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC4877
Res, 16K9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC4877
RES, 16K9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9760
Res, 16K9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9760
RES, 16K9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 16K9, 0.1%, 0.4W, 1206, THIN FILM; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC4877
Product Name Res, 16K9, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details