TE Connectivity Chip Resistor - Surface Mount RQ73C2B127KBTD

Description
127 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
127 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 96AC9525, is a 127K ohm thin film precision chip resistor with a tolerance of ±0.1% and a power rating of 0.4W. It is housed in a 1206 package size, making it suitable for surface mount applications. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and features a special passivation layer that enhances its sulfur resistance, compliant with ASTM B809-95 humid vapor test. The operating temperature range is from -55°C to 155°C, ensuring performance in various environmental conditions. Additionally, it is RoHS compliant, aligning with modern environmental standards. This resistor is ideal for use in automotive, medical, and industrial applications where precision and durability are critical.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 96AC9525, is a 127K ohm thin film precision chip resistor with a tolerance of ±0.1% and a power rating of 0.4W. It is housed in a 1206 package size, making it suitable for surface mount applications. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and features a special passivation layer that enhances its sulfur resistance, compliant with ASTM B809-95 humid vapor test. The operating temperature range is from -55°C to 155°C, ensuring performance in various environmental conditions. Additionally, it is RoHS compliant, aligning with modern environmental standards. This resistor is ideal for use in automotive, medical, and industrial applications where precision and durability are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140969CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140969CT-ND
Chip Resistor - Surface Mount A140969CT-ND
127 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

127 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140969DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140969DKR-ND
Chip Resistor - Surface Mount A140969DKR-ND
127 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

127 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140969TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140969TR-ND
Chip Resistor - Surface Mount A140969TR-ND
127 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

127 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 127K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
96AC9525
Res, 127K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 96AC9525
RES, 127K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 127K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
97AC6695
Res, 127K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity 97AC6695
RES, 127K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 127K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:127kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140969CT-ND 96AC9525
Product Name Chip Resistor - Surface Mount Res, 127K, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details