The Resistor 100R, 0.1%, 0.4W, 1206 from TE Connectivity is a surface mount thin film resistor designed for precision applications. It features a resistance value of 100 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.4 watts, allowing it to handle moderate power levels effectively. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, which enhances its reliability in harsh environments. The operating temperature range is from -55°C to 155°C, providing versatility for various applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. The construction includes a special passivation layer on the resistive element, contributing to its durability and performance stability. This resistor is ideal for use in automotive, medical equipment, measuring instruments, and industrial applications where precision and reliability are critical.
100 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
100 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
100 Ohms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 100R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 100R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140938TR-ND | 96AC9509 |
| Product Name | Chip Resistor - Surface Mount | Res, 100R, 0.1%, 0.4W, 1206, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 100 ohms | 100 ohms |