TE Connectivity Chip Resistor - Surface Mount RQ73C2A8K06BTDF

Description
RQ 0805 8K06 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0805 8K06 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A8K06BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A8K06BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A8K06BTDFTR-ND
RQ 0805 8K06 0.1% 10PPM 1K RL

RQ 0805 8K06 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 8K06, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9292
Res, 8K06, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9292
RES, 8K06, 0.1%, 0.2W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 8K06, 0.1%, 0.2W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6453
Res, 8K06, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6453
RES, 8K06, 0.1%, 0.2W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 8K06, 0.1%, 0.2W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A8K06BTDFTR-ND 96AC9292
Product Name Chip Resistor - Surface Mount Res, 8K06, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details