The Res 887R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 887 ohms with a tolerance of ±0.1%, ensuring accurate performance. The resistor is rated for a maximum power dissipation of 0.2W and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, making it suitable for environments where corrosion is a concern. The resistor is also RoHS compliant, aligning with environmental standards. Its compact 0805 package size allows for efficient use in space-constrained designs. Overall, this resistor is ideal for engineers seeking a reliable and precise component for demanding applications.
887 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
887 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 887R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 887R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140774CT-ND | 96AC9310 |
| Product Name | Chip Resistor - Surface Mount | Res, 887R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 887 ohms | 887 ohms |